Kingbright Corporation LEDs L-7113SEC-J3

Description
Kingbright L-7113SEC-J3 LED
Request a Quote Datasheet
Description
Kingbright L-7113SEC-J3 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113SEC-J3 LED

Kingbright L-7113SEC-J3 LED

Supplier's Site
LEDs - 1651674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113SEC-J3 LED

Kingbright L-7113SEC-J3 LED

Supplier's Site
Led, Red, 5Mm, 11Cd, 625Nm; Led Color Kingbright - 83T2964 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 11Cd, 625Nm; Led Color Kingbright
83T2964
Led, Red, 5Mm, 11Cd, 625Nm; Led Color Kingbright 83T2964
LED, RED, 5MM, 11CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:11cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 5MM, 11CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:11cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8614385 83T2964
Product Name LEDs Led, Red, 5Mm, 11Cd, 625Nm; Led Color Kingbright
LED Package: 5 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Red; Clear Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 20 degrees 20 degrees
Luminous Intensity 11000 milliCandela 11000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details