Kingbright Corporation LEDs L-7113SEC-E

Description
5mm orange round LED,L-7113SEC-E
Request a Quote
Description
5mm orange round LED,L-7113SEC-E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663582 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm orange round LED,L-7113SEC-E

5mm orange round LED,L-7113SEC-E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 4663582
Product Name LEDs
LED Package: 5mm
LED Type Red; Orange; Clear
Peak Wavelength 621 nm (6210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details