Kingbright Corporation LEDs L-7113LGD

Description
Kingbright L-7113LGD LED
Request a Quote
Description
Kingbright L-7113LGD LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113LGD LED

Kingbright L-7113LGD LED

Supplier's Site
LEDs - 1651716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113LGD LED

Kingbright L-7113LGD LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622982
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 846-SLA-580LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details