Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
KINGBRIGHT CORPORATION
L-7113ID-5V -- LEDS
Kingbright Corporation
LEDs
L-7113ID-5V
Description
Kingbright L-7113ID-5V LED
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Kingbright L-7113ID-5V LED
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
8609709
LEDs
8609709
Kingbright L-7113ID-5V LED
Kingbright L-7113ID-5V LED
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
1461496
LEDs
1461496
Kingbright L-7113ID-5V LED
Kingbright L-7113ID-5V LED
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
8609709
Product Name
LEDs
LED Package:
5 (dia.) x 8.6mm
LED Type
Red; Red
Peak Wavelength
617 nm (6170 Å)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Arrays
2169849
Specs
LED Type
White; Ultra white
Array
Array
Number of Array Elements
4
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
Kingbright Corporation
3.0X2.5MM YEL/GRN SMD LED
APB3025YSGC-F01
Specs
LED Package:
Top-Emitting Bi-Color SMD LED
LED Type
Yellow; Green
Peak Wavelength
568 to 588 nm (5680 to 5880 Å)
View Details
4
suppliers
SunLED Company, LLC
LED Indication - Discrete
XLMYK13D
Specs
LED Package:
Radial
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details