Kingbright Corporation LEDs L-7113GD

Description
Kingbright L-7113GD LED
Request a Quote
Description
Kingbright L-7113GD LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113GD LED

Kingbright L-7113GD LED

Supplier's Site
LEDs - 1651718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-7113GD LED

Kingbright L-7113GD LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622989
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
3.0X2.5MM YEL/GRN SMD LED - APB3025YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1233-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details