Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
KINGBRIGHT CORPORATION
L-7113GC -- LEDS
Kingbright Corporation
LEDs
L-7113GC
Description
5mm green round LED,L-7113GC 25mA IFmax
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
5mm green round LED,L-7113GC 25mA IFmax
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
4516537
LEDs
4516537
5mm green round LED,L-7113GC 25mA IFmax
5mm green round LED,L-7113GC 25mA IFmax
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
4516537
Product Name
LEDs
LED Package:
5mm
LED Type
Green; Clear
Peak Wavelength
568 nm (5680 Å)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Arrays
1918831
Specs
LED Type
White; Neutral white
Array
Array
Number of Array Elements
1
View Details
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
OSI Optoelectronics
Dual Emitter
DLED-660/895-CSL-2
Specs
LED Package:
64/Leadless Ceramic
LED Type
Infrared; Red
Peak Wavelength
660 to 895 nm (6600 to 8950 Å)
View Details
Cree, Inc.
Standard LEDs - Through Hole
C503B-AAS-CZ0A0342
View Details