Kingbright Corporation
IR LEDs
L-7113F3BT
Description
IR LED Round 5mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
IR LED Round 5mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609591 |
|
Product Name
|
IR LEDs |
|
LED Package:
|
5 (dia.) x 8.6mm
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Hot white
Array
Array
Number of Array Elements
1
View Details
LED Package:
63/Side Locker Plastic
LED Type
Infrared; Red
Peak Wavelength
660 to 940 nm (6600 to 9400 Å)
View Details