Kingbright Corporation Circuit Board Indicator, 1 Led, Red; Led Color Kingbright L-710A8RS/1ID

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:8.6mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red; Led Color Kingbright - 27X9166 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red; Led Color Kingbright
27X9166
Circuit Board Indicator, 1 Led, Red; Led Color Kingbright 27X9166
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:8.6mm RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12mcd; Forward Voltage:2V; Viewing Angle:40°; Height:8.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9166
Product Name Circuit Board Indicator, 1 Led, Red; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - 754-AA4040SEKJ3CGKCT10MADKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details