Kingbright Corporation Led, Yellow, T-1 (3Mm), 12Mcd, 588Nm; Led Color Kingbright L-710A8EW/1YD

Description
LED, YELLOW, T-1 (3MM), 12MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:12mcd; Viewing Angle:40°; Product Range:-RoHS Compliant: Yes
Description
LED, YELLOW, T-1 (3MM), 12MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:12mcd; Viewing Angle:40°; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 12Mcd, 588Nm; Led Color Kingbright - 64T3308 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 12Mcd, 588Nm; Led Color Kingbright
64T3308
Led, Yellow, T-1 (3Mm), 12Mcd, 588Nm; Led Color Kingbright 64T3308
LED, YELLOW, T-1 (3MM), 12MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:12mcd; Viewing Angle:40°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 12MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:12mcd; Viewing Angle:40°; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3308
Product Name Led, Yellow, T-1 (3Mm), 12Mcd, 588Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-RCS-CX0Y0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers