Kingbright Corporation Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright L-710A8EW/1GD

Description
LED, GREEN, T-1 (3MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright - 64T3306 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright
64T3306
Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright 64T3306
LED, GREEN, T-1 (3MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3306
Product Name Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Circular high-brightness LED lamp - SLI-560DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details