Kingbright Corporation Led, Green, T-1 (3Mm), 14000Mcd, 525Nm; Led Color Kingbright L-7104ZGC-G

Description
LED, GREEN, T-1 (3MM), 14000MCD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:14000mcd; Viewing Angle:34°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-1 (3MM), 14000MCD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:14000mcd; Viewing Angle:34°; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kingbright Green LED, part number L-7104ZGC-G, features a T-1 (3mm) package with a luminous intensity of 14,000 millicandelas and a dominant wavelength of 525 nm. It operates at a forward voltage of 3.2 V and a forward current of 20 mA, with a maximum DC forward current rating of 30 mA. The LED has a viewing angle of 34 degrees, making it suitable for various applications requiring focused light output. It is designed for low power consumption and is available on tape and reel for automated assembly processes. The device is RoHS compliant and exhibits solid-state reliability, ensuring a long operational life. Care should be taken to handle the LED with precautions against electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The Kingbright Green LED, part number L-7104ZGC-G, features a T-1 (3mm) package with a luminous intensity of 14,000 millicandelas and a dominant wavelength of 525 nm. It operates at a forward voltage of 3.2 V and a forward current of 20 mA, with a maximum DC forward current rating of 30 mA. The LED has a viewing angle of 34 degrees, making it suitable for various applications requiring focused light output. It is designed for low power consumption and is available on tape and reel for automated assembly processes. The device is RoHS compliant and exhibits solid-state reliability, ensuring a long operational life. Care should be taken to handle the LED with precautions against electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 14000Mcd, 525Nm; Led Color Kingbright - 83T2962 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 14000Mcd, 525Nm; Led Color Kingbright
83T2962
Led, Green, T-1 (3Mm), 14000Mcd, 525Nm; Led Color Kingbright 83T2962
LED, GREEN, T-1 (3MM), 14000MCD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:14000mcd; Viewing Angle:34°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 14000MCD, 525NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:14000mcd; Viewing Angle:34°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83T2962
Product Name Led, Green, T-1 (3Mm), 14000Mcd, 525Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details