Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068497-L-7104YD
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 15 mcd
Forward Current: 10 mA
Viewing Angle: 40 °
Lens Color: Yellow
Number of Pins: 2
Wavelength: 590 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: T
Number of LEDs: 1
Lens Style: Circular, Colored, Diffused, Round
Lens Size: 3 mm
Alternative Parts (Cross-Reference): L-7104YDL-7104 YD; L-7104-YD; L7104YD;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 588 nm
Illumination Color: Yellow
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6192868 | 1068497-L-7104YD |
| Product Name | LEDs | Optics - LEDs - Light Pipes - L-7104YD |
| LED Package: | 3 x 4.6mm | |
| LED Type | Yellow; Yellow | Yellow; Yellow |
| Peak Wavelength | 588 nm (5880 Å) | 590 nm (5900 Å) |
| Viewing Angle | 40 degrees | 40 degrees |
| Luminous Intensity | 15 milliCandela | 15 milliCandela |