Kingbright Corporation LEDs L-7104VBC-D

Description
Blue LED Round 3mm
Request a Quote
Description
Blue LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED Round 3mm

Blue LED Round 3mm

Supplier's Site
LEDs - 1451385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED Round 3mm

Blue LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614382
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Blue; Clear
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1356-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details