Kingbright Corporation LEDs L-7104SURDK

Description
Red LED Round 3mm
Request a Quote
Description
Red LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Round 3mm

Red LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614187
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details