Kingbright Corporation LEDs L-7104SRC-J4

Description
Super Bright Red LED, 3mm, 4.6cd
Request a Quote Datasheet
Description
Super Bright Red LED, 3mm, 4.6cd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1461471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 3mm, 4.6cd

Super Bright Red LED, 3mm, 4.6cd

Supplier's Site
Led, T-1, Red, 1.5Cd, 640Nm; Led Color Kingbright - 87W9960 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Red, 1.5Cd, 640Nm; Led Color Kingbright
87W9960
Led, T-1, Red, 1.5Cd, 640Nm; Led Color Kingbright 87W9960
LED, T-1, RED, 1.5CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:1.5cd; Viewing Angle:34°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, T-1, RED, 1.5CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:1.5cd; Viewing Angle:34°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1461471 87W9960
Product Name LEDs Led, T-1, Red, 1.5Cd, 640Nm; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Red; Clear Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 34 degrees 34 degrees
Luminous Intensity 4500 milliCandela 1500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details