Kingbright Corporation LEDs L-7104SGD

Description
L-7104SGD green diffused led, 3mm
Request a Quote
Description
L-7104SGD green diffused led, 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6192852 - RS Components, Ltd.
Corby, Northants, United Kingdom
L-7104SGD green diffused led, 3mm

L-7104SGD green diffused led, 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 6192852
Product Name LEDs
LED Package: 3 x 4.6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
SWIR Emitters - MTSM5014-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1450 nm (14500 Å)
Viewing Angle 100 degrees
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details