Kingbright Corporation Optics - LEDs - Light Pipes - L-7104SEC-J3 L-7104SEC-J3

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068498-L-7104SEC-J3 Color: Red Forward Voltage: 2.2 V Luminous Intensity: 4.1 cd Forward Current: 20 mA Viewing Angle: 34 ° Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Lens Style: Circular, Round Lens Size: 3 mm Alternative Parts (Cross-Reference): L-7104SEC-J3L-7104 SEC-J3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068498-L-7104SEC-J3 Color: Red Forward Voltage: 2.2 V Luminous Intensity: 4.1 cd Forward Current: 20 mA Viewing Angle: 34 ° Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Lens Style: Circular, Round Lens Size: 3 mm Alternative Parts (Cross-Reference): L-7104SEC-J3L-7104 SEC-J3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - L-7104SEC-J3 - 1068498-L-7104SEC-J3 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-7104SEC-J3
1068498-L-7104SEC-J3
Optics - LEDs - Light Pipes - L-7104SEC-J3 1068498-L-7104SEC-J3
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068498-L-7104SEC-J3 Color: Red Forward Voltage: 2.2 V Luminous Intensity: 4.1 cd Forward Current: 20 mA Viewing Angle: 34 ° Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Lens Style: Circular, Round Lens Size: 3 mm Alternative Parts (Cross-Reference): L-7104SEC-J3L-7104 SEC-J3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068498-L-7104SEC-J3
Color: Red
Forward Voltage: 2.2 V
Luminous Intensity: 4.1 cd
Forward Current: 20 mA
Viewing Angle: 34 °
Wavelength: 625 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Circular, Round
Lens Size: 3 mm
Alternative Parts (Cross-Reference): L-7104SEC-J3L-7104 SEC-J3;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Red, T-1 (3Mm), 4.1Cd, 625Nm; Led Color Kingbright - 83T2960 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 4.1Cd, 625Nm; Led Color Kingbright
83T2960
Led, Red, T-1 (3Mm), 4.1Cd, 625Nm; Led Color Kingbright 83T2960
LED, RED, T-1 (3MM), 4.1CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:4.1cd; Viewing Angle:34°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 4.1CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:4.1cd; Viewing Angle:34°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1068498-L-7104SEC-J3 83T2960
Product Name Optics - LEDs - Light Pipes - L-7104SEC-J3 Led, Red, T-1 (3Mm), 4.1Cd, 625Nm; Led Color Kingbright
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 34 degrees 34 degrees
Luminous Intensity 4100 milliCandela 4100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers