Kingbright Corporation LEDs L-7104ND

Description
Orange LED Round 3mm
Request a Quote
Description
Orange LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED Round 3mm

Orange LED Round 3mm

Supplier's Site
LEDs - 1651712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED Round 3mm

Orange LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622960
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Red; Orange; Orange
Peak Wavelength 602 nm (6020 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details