Kingbright Corporation LEDs L-7104NC

Description
Orange LED Round 3mm
Request a Quote
Description
Orange LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1651713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED Round 3mm

Orange LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1651713
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Orange; Clear
Peak Wavelength 602 nm (6020 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details