Kingbright Corporation Housing Led, W/2 Led, Yellow; Led Color Kingbright L-7104MD/2YD

Description
HOUSING LED, W/2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:30mA; Luminous Intensity:15mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes
Datasheet
Description
HOUSING LED, W/2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:30mA; Luminous Intensity:15mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Led, W/2 Led, Yellow; Led Color Kingbright - 83T2955 - Newark, An Avnet Company
Chicago, IL, United States
Housing Led, W/2 Led, Yellow; Led Color Kingbright
83T2955
Housing Led, W/2 Led, Yellow; Led Color Kingbright 83T2955
HOUSING LED, W/2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:30mA; Luminous Intensity:15mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes

HOUSING LED, W/2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:30mA; Luminous Intensity:15mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83T2955
Product Name Housing Led, W/2 Led, Yellow; Led Color Kingbright
LED Package: 2.9mm
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Brightness LED - MT3301N-UY-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red
Peak Wavelength 591 nm (5910 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details