Kingbright Corporation Housing Led, W/2 Led, Green; Led Color Kingbright L-7104MD/2GD

Description
HOUSING LED, W/2 LED, GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:25mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes
Datasheet
Description
HOUSING LED, W/2 LED, GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:25mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Led, W/2 Led, Green; Led Color Kingbright - 83T2953 - Newark, An Avnet Company
Chicago, IL, United States
Housing Led, W/2 Led, Green; Led Color Kingbright
83T2953
Housing Led, W/2 Led, Green; Led Color Kingbright 83T2953
HOUSING LED, W/2 LED, GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:25mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes

HOUSING LED, W/2 LED, GREEN; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2.9mm; Forward Current If:25mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:-; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83T2953
Product Name Housing Led, W/2 Led, Green; Led Color Kingbright
LED Package: 2.9mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details