Kingbright Corporation
LEDs
L-7104LID
Description
Low Current LED 3mm Red
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Low Current LED 3mm Red
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609829 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.9 (dia.) x 4.6mm
|
|
LED Type
|
Red; Red
|
|
Peak Wavelength
|
617 nm (6170 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Type
Green; Green
Peak Wavelength
525 nm (5250 Å)
Viewing Angle
120 degrees
View Details
3 suppliers
LED Package:
Radial
LED Type
Red
Peak Wavelength
627 nm (6270 Å)
View Details