Kingbright Corporation LEDs L-7104LGD

Description
Low Current LED 3mm Green
Request a Quote
Description
Low Current LED 3mm Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1651760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low Current LED 3mm Green

Low Current LED 3mm Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1651760
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4.0X4.0MM RA. RED SMD LED - AA4040SRS - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers