Kingbright Corporation LEDs L-7104ID

Description
L-7104ID red diffused led, 3mm
Request a Quote
Description
L-7104ID red diffused led, 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6192644 - RS Components, Ltd.
Corby, Northants, United Kingdom
L-7104ID red diffused led, 3mm

L-7104ID red diffused led, 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 6192644
Product Name LEDs
LED Package: 3 x 4.6mm
LED Type Red; Red
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details