Kingbright Corporation
IR LEDs
L-7104F3BT
Description
IR LED Round 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
IR LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609579 |
|
Product Name
|
IR LEDs |
|
LED Package:
|
2.9 (dia.) x 4.6mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1090 milliwatts
Array
Array
Number of Array Elements
1
View Details
OSRAM Opto Semiconductors
LED Type
Red
Peak Wavelength
660 nm (6600 Å)
Viewing Angle
80 degrees
View Details
2 suppliers
LED Package:
T-1-3/4
LED Type
Red
Peak Wavelength
697 nm (6970 Å)
View Details