Kingbright Corporation Optics - LEDs - Light Pipes - L-7104EW/1GD L-7104EW/1GD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068494-L-7104EW/1GD Color: Green Viewing Angle: 40 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused Alternative Parts (Cross-Reference): L-7104EW/1GDL-7104EW 1GD; L7104EW/1GD; L7104EW1GD; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068494-L-7104EW/1GD Color: Green Viewing Angle: 40 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused Alternative Parts (Cross-Reference): L-7104EW/1GDL-7104EW 1GD; L7104EW/1GD; L7104EW1GD; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - L-7104EW/1GD - 1068494-L-7104EW/1GD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-7104EW/1GD
1068494-L-7104EW/1GD
Optics - LEDs - Light Pipes - L-7104EW/1GD 1068494-L-7104EW/1GD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068494-L-7104EW/1GD Color: Green Viewing Angle: 40 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused Alternative Parts (Cross-Reference): L-7104EW/1GDL-7104EW 1GD; L7104EW/1GD; L7104EW1GD; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068494-L-7104EW/1GD
Color: Green
Viewing Angle: 40 °
Number of Pins: 2
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colored, Diffused
Alternative Parts (Cross-Reference): L-7104EW/1GDL-7104EW1GD; L7104EW/1GD; L7104EW1GD;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 568 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1068494-L-7104EW/1GD
Product Name Optics - LEDs - Light Pipes - L-7104EW/1GD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details