Kingbright Corporation
LEDs
L-7104EC
Description
Red LED Round 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622954 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.9 (dia.) x 4.6mm
|
|
LED Type
|
Red; Clear
|
|
Peak Wavelength
|
617 nm (6170 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1960 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
T-1
LED Type
Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength
635 nm (6350 Å)
View Details