Kingbright Corporation
LEDs
L-7104CGCK
Description
Green LED Round 3mm
Request a Quote
Email Supplier
Description
Green LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8614180 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.9 (dia.) x 4.6mm
|
|
LED Type
|
Green; Clear
|
|
Peak Wavelength
|
570 nm (5700 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Yellow; Yellow
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Viewing Angle
80 degrees
View Details