Kingbright Corporation
LEDs
L-63YD
Description
Kingbright L-63YD LED
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Kingbright L-63YD LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622942 |
|
Product Name
|
LEDs |
|
LED Package:
|
5 (dia.) x 6mm
|
|
LED Type
|
Yellow; Yellow
|
|
Peak Wavelength
|
588 nm (5880 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Green; Green
Array
Array
Number of Array Elements
1
View Details
Micropac Industries, Inc.
LED Package:
.300" Microlight
LED Type
Yellow
Peak Wavelength
585 nm (5850 Å)
View Details
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
4000 K
View Details
2 suppliers