Kingbright Corporation LEDs L-63GT

Description
Kingbright L-63GT LED
Request a Quote
Description
Kingbright L-63GT LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-63GT LED

Kingbright L-63GT LED

Supplier's Site
LEDs - 1461542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-63GT LED

Kingbright L-63GT LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622936
Product Name LEDs
LED Package: 5 (dia.) x 6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1664-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers