Kingbright Corporation Led, Red/grn, 200/180Mcd, Th; Led Color Kingbright L-59SURKCGKW

Description
LED, RED/GRN, 200/180MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 200mcd, G 180mcd; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, RED/GRN, 200/180MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 200mcd, G 180mcd; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/grn, 200/180Mcd, Th; Led Color Kingbright - 94X0841 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn, 200/180Mcd, Th; Led Color Kingbright
94X0841
Led, Red/grn, 200/180Mcd, Th; Led Color Kingbright 94X0841
LED, RED/GRN, 200/180MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 200mcd, G 180mcd; MSL:-RoHS Compliant: Yes

LED, RED/GRN, 200/180MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 200mcd, G 180mcd; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94X0841
Product Name Led, Red/grn, 200/180Mcd, Th; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3X2.4MM GREEN SMD LED - AP23CGCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details