Kingbright Corporation Led, 5Mm, Ultra Red/ultra; Led Color Kingbright L-59SURKCGKC

Description
LED, 5MM, ULTRA RED/ULTRA; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 200mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, ULTRA RED/ULTRA; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 200mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ultra Red/ultra; Led Color Kingbright - 20M3831 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ultra Red/ultra; Led Color Kingbright
20M3831
Led, 5Mm, Ultra Red/ultra; Led Color Kingbright 20M3831
LED, 5MM, ULTRA RED/ULTRA; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 200mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, ULTRA RED/ULTRA; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 200mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20M3831
Product Name Led, 5Mm, Ultra Red/ultra; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details