Kingbright Corporation LEDs L-59GYW

Description
Kingbright L-59GYW LED
Request a Quote Datasheet
Description
Kingbright L-59GYW LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-59GYW LED

Kingbright L-59GYW LED

Supplier's Site
Led Bi-Col 5 Mm Green+Yell 3 Pins; Led Color Kingbright - 64T3305 - Newark, An Avnet Company
Chicago, IL, United States
Led Bi-Col 5 Mm Green+Yell 3 Pins; Led Color Kingbright
64T3305
Led Bi-Col 5 Mm Green+Yell 3 Pins; Led Color Kingbright 64T3305
LED BI-COL 5 MM GREEN+YELL 3 PINS; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:G 25mA, Y 30mA; Luminous Intensity / Color:G 50mcd, Y 40mcd RoHS Compliant: Yes

LED BI-COL 5 MM GREEN+YELL 3 PINS; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:G 25mA, Y 30mA; Luminous Intensity / Color:G 50mcd, Y 40mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285792 64T3305
Product Name LEDs Led Bi-Col 5 Mm Green+Yell 3 Pins; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Yellow; Green; Clear Yellow; Green; Green, Yellow
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XLMDK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details