Kingbright Corporation Led, 5Mm, Green/yellow; Led Color Kingbright L-59GYC

Description
LED, 5MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 120mcd, G 200mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 120mcd, G 200mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Green/yellow; Led Color Kingbright - 20M3830 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green/yellow; Led Color Kingbright
20M3830
Led, 5Mm, Green/yellow; Led Color Kingbright 20M3830
LED, 5MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 120mcd, G 200mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:24°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 120mcd, G 200mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20M3830
Product Name Led, 5Mm, Green/yellow; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details