Kingbright Corporation Led Bi-Col 5 Mm Red+Yell 3 Pins; Led Color Kingbright L-59EYW

Description
LED BI-COL 5 MM RED+YELL 3 PINS; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 60mcd, Y 40mcd RoHS Compliant: Yes
Datasheet
Description
LED BI-COL 5 MM RED+YELL 3 PINS; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 60mcd, Y 40mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bi-Col 5 Mm Red+Yell 3 Pins; Led Color Kingbright - 64T3304 - Newark, An Avnet Company
Chicago, IL, United States
Led Bi-Col 5 Mm Red+Yell 3 Pins; Led Color Kingbright
64T3304
Led Bi-Col 5 Mm Red+Yell 3 Pins; Led Color Kingbright 64T3304
LED BI-COL 5 MM RED+YELL 3 PINS; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 60mcd, Y 40mcd RoHS Compliant: Yes

LED BI-COL 5 MM RED+YELL 3 PINS; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 60mcd, Y 40mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3304
Product Name Led Bi-Col 5 Mm Red+Yell 3 Pins; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details