Kingbright Corporation LEDs L-57IID

Description
HE red bi-polar diffused LED,L57IID 20mA
Request a Quote Datasheet
Description
HE red bi-polar diffused LED,L57IID 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285821 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red bi-polar diffused LED,L57IID 20mA

HE red bi-polar diffused LED,L57IID 20mA

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Kingbright - 46W4630 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Kingbright
46W4630
Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Kingbright 46W4630
LED, RED, T-1 3/4 (5MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285821 46W4630
Product Name LEDs Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 754-2335-2-ND - DigiKey
Specs
LED Package: 6-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 452 to 633 nm (4520 to 6330 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1057-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details