Kingbright Corporation LEDs L-57EGW

Description
Kingbright L-57EGW LED
Request a Quote Datasheet
Description
Kingbright L-57EGW LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-57EGW LED

Kingbright L-57EGW LED

Supplier's Site
Led, 5Mm, He-Red/green; Led Color Kingbright - 88K2494 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red/green; Led Color Kingbright
88K2494
Led, 5Mm, He-Red/green; Led Color Kingbright 88K2494
LED, 5MM, HE-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 30mcd, G 20mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, HE-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 30mcd, G 20mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285720 88K2494
Product Name LEDs Led, 5Mm, He-Red/green; Led Color Kingbright
LED Package: 5 x 8.6mm T-1 3/4 (5mm)
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA2810AVBS/DTR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details