Kingbright Corporation
LEDs
L-56BYD
Description
Kingbright L-56BYD LED
Request a Quote
Email Supplier
Description
Kingbright L-56BYD LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2286082 |
|
Product Name
|
LEDs |
|
LED Package:
|
5mm
|
|
LED Type
|
Yellow; Yellow
|
|
Peak Wavelength
|
588 nm (5880 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Ultra white
Array
Array
Number of Array Elements
4
View Details
LED Package:
PLCC
LED Type
White
Color Temperature
6500 K
View Details
5 suppliers
ITW Electronic Component Solutions - Lumex
LED Package:
2-PLCC
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details
3 suppliers