Kingbright Corporation Led, Blinking, 5Mm, Bright Red; Product Range Kingbright L-56BHD

Description
LED, BLINKING, 5MM, BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:4mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:9V RoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 5MM, BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:4mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 5Mm, Bright Red; Product Range Kingbright - 06M3282 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, Bright Red; Product Range Kingbright
06M3282
Led, Blinking, 5Mm, Bright Red; Product Range Kingbright 06M3282
LED, BLINKING, 5MM, BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:4mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:9V RoHS Compliant: Yes

LED, BLINKING, 5MM, BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:4mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06M3282
Product Name Led, Blinking, 5Mm, Bright Red; Product Range Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details