Kingbright Corporation
LEDs
L-53YD
Description
Kingbright L-53YD LED
Request a Quote
Email Supplier
Description
Kingbright L-53YD LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2286010 |
|
Product Name
|
LEDs |
|
LED Package:
|
5 x 8.6mm
|
|
LED Type
|
Yellow; Yellow
|
|
Peak Wavelength
|
588 nm (5880 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Neutral white
Array
Array
Number of Array Elements
1
View Details
OSRAM Opto Semiconductors
LED Type
White
Color Temperature
3000 to 6500 K
Viewing Angle
120 degrees
View Details
LED Type
Green
Peak Wavelength
565 nm (5650 Å)
Viewing Angle
124 degrees
View Details