Kingbright Corporation LEDs L-53SYC

Description
Yellow water clear LED,L53SYC 50mA
Request a Quote
Description
Yellow water clear LED,L53SYC 50mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow water clear LED,L53SYC 50mA

Yellow water clear LED,L53SYC 50mA

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - L-53SYC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
L-53SYC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) L-53SYC
- Light Emitting Diodes (LED) ROHS

- Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471741 L-53SYC
Product Name LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 5 x 8.6mm
LED Type Yellow; Clear
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X1.0MM RA. GREEN SMD LED - APA3010CGCK-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
3 suppliers