Kingbright Corporation LEDs L-53SRC-J4

Description
Super Bright Red LED, 5mm, 5000-8000mcd
Request a Quote
Description
Super Bright Red LED, 5mm, 5000-8000mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8486471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 5mm, 5000-8000mcd

Super Bright Red LED, 5mm, 5000-8000mcd

Supplier's Site
LEDs - 1451363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 5mm, 5000-8000mcd

Super Bright Red LED, 5mm, 5000-8000mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8486471
Product Name LEDs
LED Package: 5 x 8.6mm
LED Type Red; Clear
Peak Wavelength 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details