Kingbright Corporation Led, Red, T-1 3/4 (5Mm), 1.4Cd, 640Nm; Led Color Kingbright L-53SRC-DV

Description
LED, RED, T-1 3/4 (5MM), 1.4CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:1.4cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 1.4CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:1.4cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 1.4Cd, 640Nm; Led Color Kingbright - 16M5125 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.4Cd, 640Nm; Led Color Kingbright
16M5125
Led, Red, T-1 3/4 (5Mm), 1.4Cd, 640Nm; Led Color Kingbright 16M5125
LED, RED, T-1 3/4 (5MM), 1.4CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:1.4cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.4CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:1.4cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M5125
Product Name Led, Red, T-1 3/4 (5Mm), 1.4Cd, 640Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details