Kingbright Corporation LEDs L-53SGC

Description
Kingbright L-53SGC LED
Request a Quote Datasheet
Description
Kingbright L-53SGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-53SGC LED

Kingbright L-53SGC LED

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 200Mcd, 568Nm; Led Color Kingbright - 26M0031 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 200Mcd, 568Nm; Led Color Kingbright
26M0031
Led, Green, T-1 3/4 (5Mm), 200Mcd, 568Nm; Led Color Kingbright 26M0031
LED, GREEN, T-1 3/4 (5MM), 200MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:200mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 200MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:200mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471735 26M0031
Product Name LEDs Led, Green, T-1 3/4 (5Mm), 200Mcd, 568Nm; Led Color Kingbright
LED Package: 5 x 8.6mm T-1 3/4 (5mm)
LED Type Green; Clear Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 450 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASMT-RJ45-AQ502DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details