Kingbright Corporation LEDs L-53ND

Description
Orange diffused LED,L53ND 30mA 5mm
Request a Quote
Description
Orange diffused LED,L53ND 30mA 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,L53ND 30mA 5mm

Orange diffused LED,L53ND 30mA 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2285994
Product Name LEDs
LED Package: 5 x 8.6mm
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details