Kingbright Corporation Led, Red, T-1 3/4 (5Mm), 20Mcd, 660Nm; Led Color Kingbright L-53LSRD

Description
LED, RED, T-1 3/4 (5MM), 20MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 20MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 20Mcd, 660Nm; Led Color Kingbright - 26M0027 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 20Mcd, 660Nm; Led Color Kingbright
26M0027
Led, Red, T-1 3/4 (5Mm), 20Mcd, 660Nm; Led Color Kingbright 26M0027
LED, RED, T-1 3/4 (5MM), 20MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 20MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0027
Product Name Led, Red, T-1 3/4 (5Mm), 20Mcd, 660Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Viewing Angle 100 degrees
View Details