Kingbright Corporation LEDs L-53GD-5V

Description
Green diffused LED w/resistor,L53GD-5V
Request a Quote Datasheet
Description
Green diffused LED w/resistor,L53GD-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED w/resistor,L53GD-5V

Green diffused LED w/resistor,L53GD-5V

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright - 26M0024 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright
26M0024
Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright 26M0024
LED, GREEN, T-1 3/4 (5MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:11.5mA; Forward Voltage:5V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:11.5mA; Forward Voltage:5V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285584 26M0024
Product Name LEDs Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright
LED Package: 5 x 8.6mm T-1 3/4 (5mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9193 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details