Kingbright Corporation Led, Yellow, T-1 3/4 (5Mm), 4Mcd, 590Nm; Led Color Kingbright L-493YT

Description
LED, YELLOW, T-1 3/4 (5MM), 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 4Mcd, 590Nm; Led Color Kingbright - 26M0023 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 4Mcd, 590Nm; Led Color Kingbright
26M0023
Led, Yellow, T-1 3/4 (5Mm), 4Mcd, 590Nm; Led Color Kingbright 26M0023
LED, YELLOW, T-1 3/4 (5MM), 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0023
Product Name Led, Yellow, T-1 3/4 (5Mm), 4Mcd, 590Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3590EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers