Kingbright Corporation LEDs L-483YDT

Description
Yellow diffused LED,L483YDT 20mA 5mm
Request a Quote Datasheet
Description
Yellow diffused LED,L483YDT 20mA 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,L483YDT 20mA 5mm

Yellow diffused LED,L483YDT 20mA 5mm

Supplier's Site
Led, Yellow, T-1 3/4 (5Mm), 3Mcd, 588Nm; Led Color Kingbright - 26M0021 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 3Mcd, 588Nm; Led Color Kingbright
26M0021
Led, Yellow, T-1 3/4 (5Mm), 3Mcd, 588Nm; Led Color Kingbright 26M0021
LED, YELLOW, T-1 3/4 (5MM), 3MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:3mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 3MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:3mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292554 26M0021
Product Name LEDs Led, Yellow, T-1 3/4 (5Mm), 3Mcd, 588Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details