Kingbright Corporation Led, 5Mm, Flat Top, Red/green; Led Color Kingbright L-483SRSGWT

Description
LED, 5MM, FLAT TOP, RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 10mcd; MSL:- RoHS Compliant: Yes
Description
LED, 5MM, FLAT TOP, RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 10mcd; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Flat Top, Red/green; Led Color Kingbright - 34M6690 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Flat Top, Red/green; Led Color Kingbright
34M6690
Led, 5Mm, Flat Top, Red/green; Led Color Kingbright 34M6690
LED, 5MM, FLAT TOP, RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 10mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, FLAT TOP, RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 10mcd; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34M6690
Product Name Led, 5Mm, Flat Top, Red/green; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Chips - OPC6600-28A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details